The HMC207S8ETR is a GaAs MMIC SPDT (Single Pole Double Throw) switch from Hittite Microwave Corporation (now Analog Devices). This switch is designed for various RF and microwave applications requiring high isolation and low insertion loss. It is commonly used in communication systems, test and measurement equipment, and radar applications.
Applications
- Cellular Infrastructure
- Microwave Radio
- Test and Measurement Equipment
- Radar Systems
- Switch Matrices
Features
- Frequency Range: DC to 2.5 GHz
- Low Insertion Loss: 0.8 dB typical
- High Isolation: 35 dB typical
- Fast Switching Speed: 5 ns typical
- Positive Control Voltage: +3 to +8V
- 8-Lead SOIC Package
Benefits
- Minimizes signal attenuation, preserving signal strength
- Reduces signal leakage, enhancing signal integrity
- Enables rapid switching between different signal paths
- Simplifies control interface
- Suitable for automated assembly
- Compact size for space-constrained applications
Additional Details
The HMC207S8ETR SPDT switch is fabricated using a GaAs MMIC process, providing excellent performance characteristics. It operates from DC to 2.5 GHz with a typical insertion loss of 0.8 dB and a high isolation of 35 dB. The switch is controlled by a positive voltage, ranging from +3 to +8V, and features a fast switching speed of 5 ns. The device is packaged in a small 8-Lead SOIC (Small Outline Integrated Circuit) package, making it suitable for high-density board layouts.
This switch is designed to provide reliable performance in demanding RF and microwave applications. Its high isolation and low insertion loss ensure minimal signal degradation, while its fast switching speed allows for rapid signal routing. The HMC207S8ETR is commonly used in applications such as cellular infrastructure, microwave radio, test and measurement equipment, and radar systems.