EN
  • EN
  • DE

TMCSA1V224MTR

Part No TMCSA1V224MTR
Manufacturer Hitachi, Ltd
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 201
Reference case SMD
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
RoHS State Request Verification
Win Source Part Number 716746-TMCSA1V224MTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMCSA1V224MTR CAD Model

Description

The Hitachi TMCSA1V224MTR is a surface mount aluminum electrolytic capacitor. It's designed for general-purpose applications in electronic circuits, offering a balance of performance, size, and cost. These capacitors are commonly used for filtering, bypassing, and decoupling in a variety of electronic devices.

Applications:

  • Power supply filtering: Smooths out voltage fluctuations in power supplies, providing a stable DC voltage.
  • Bypassing: Provides a low-impedance path for high-frequency noise, preventing it from interfering with sensitive circuits.
  • Decoupling: Stabilizes the voltage at the power input of integrated circuits (ICs), preventing voltage droops caused by switching currents.
  • Audio circuits: Used for coupling and decoupling signals in audio amplifiers and other audio equipment.
  • General-purpose electronic circuits: Provides capacitance for a wide range of electronic applications.

Features:

  • Surface mount design: Suitable for automated assembly and reflow soldering.
  • Small size: Compact size allows for high-density board designs.
  • Wide operating temperature range: Operates reliably over a wide range of temperatures.
  • Long life: Provides long-term reliability.
  • High ripple current capability: Handles high ripple currents without significant degradation.

Benefits:

  • Improved circuit stability: Provides stable voltage and reduces noise, improving the overall stability of electronic circuits.
  • Reduced noise: Filters out unwanted noise, improving signal quality.
  • Enhanced system performance: Improves the performance of electronic devices by reducing voltage fluctuations and noise.
  • Simplified assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Compact design: Allows for smaller and more compact electronic devices.

Additional Details:

The TMCSA1V224MTR has a capacitance of 0.22uF and a voltage rating of 35V. It's crucial to consult the datasheet for detailed specifications including ESR (Equivalent Series Resistance), ripple current rating at different frequencies and temperatures, and lifetime characteristics under specific operating conditions. These parameters will influence the choice of this capacitor in various applications. Its small size and wide temperature range make it suitable for diverse industrial and consumer electronics applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess