The SI-7SSL0836M-T is a DC-DC step-down converter manufactured by Hitachi, Ltd. This power module is engineered to provide efficient and reliable voltage regulation in various electronic applications. It converts a higher input voltage to a lower, regulated output voltage, making it ideal for powering sensitive electronic components. Its design emphasizes compact size and ease of integration, making it suitable for space-constrained applications.
Applications
- Powering microcontrollers and digital signal processors (DSPs).
- Voltage regulation in portable electronic devices.
- Point-of-load power supplies for industrial equipment.
- Battery management systems.
- Embedded systems.
Features
- High conversion efficiency: Ensures minimal power loss and reduces heat generation.
- Integrated power MOSFET: Reduces external component count and simplifies circuit design.
- Over-temperature protection: Protects the device from thermal damage.
- Over-current protection: Prevents damage due to excessive current draw.
- Compact surface-mount package: Facilitates easy PCB assembly.
Benefits
- Extended battery life: High efficiency minimizes energy consumption in battery-powered applications.
- Improved system reliability: Built-in protection features ensure stable and safe operation.
- Reduced design complexity: Integrated components simplify the design process.
- Smaller footprint: Compact package enables use in space-constrained devices.
- Stable voltage output: Provides consistent power to sensitive electronic components.
Additional Details
The SI-7SSL0836M-T is designed for a specific input voltage range and provides a stable, regulated output voltage. The switching frequency is optimized for efficiency and performance. The datasheet provides detailed information regarding the specific input and output voltage ranges, maximum output current, switching frequency, and thermal characteristics. It's crucial to consult the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and reliability in your specific application.