EN
  • EN
  • DE

HZ24BPTK

Part No HZ24BPTK
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063872-HZ24BPTK
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZ24BPTK CAD Model

Description

The HZ24BPTK is a Zener diode manufactured by Hitachi, Ltd. It is designed to provide voltage regulation and transient voltage suppression in various electronic devices. Zener diodes like the HZ24BPTK are crucial for maintaining stable voltage levels and protecting sensitive components from overvoltage conditions.

Applications:

  • Voltage regulation in power supplies: Maintains a constant output voltage despite variations in input voltage or load.
  • Overvoltage protection: Protects electronic circuits from damage caused by voltage spikes and surges.
  • Transient voltage suppression: Absorbs energy from transient voltage events, preventing damage to downstream components.
  • Clipping and clamping circuits: Limits the voltage of a signal to a predetermined level.
  • Reference voltage generation: Provides a stable reference voltage for precision circuits.

Features:

  • Precise Zener Voltage: Provides a well-defined and stable reverse breakdown voltage for accurate voltage regulation.
  • High Surge Current Capability: Can handle significant surge currents without damage, ensuring robust protection.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • Fast Response Time: Quickly responds to voltage transients, providing effective suppression.
  • Compact Package: Available in a small package suitable for surface mount assembly.

Benefits:

  • Stable Voltage Regulation: Ensures a consistent voltage output, improving the reliability of electronic devices.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to overvoltage events.
  • Improved System Performance: Enhances the overall performance and stability of electronic systems.
  • Reduced Component Count: Can replace more complex voltage regulation circuits, saving space and cost.
  • Long-Term Reliability: Offers dependable performance over an extended service life.

Technical Specifications:

The HZ24BPTK features a Zener voltage of approximately 24V. It is designed to handle a specified surge current, and has a low reverse leakage current to minimize power loss. The exact specifications depend on the specific datasheet for this part number. Always refer to the official datasheet for precise electrical characteristics, temperature ratings, and package dimensions.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess