The HVR300-1TRV is a high voltage rectifier diode manufactured by Hitachi, Ltd. This diode is designed for use in high-voltage power supplies and other applications where efficient and reliable rectification of high-voltage AC signals is required. It offers excellent performance characteristics, including low leakage current and fast reverse recovery time.
Applications
- High voltage power supplies
- Laser power supplies
- X-ray equipment
- Microwave ovens
- Voltage multipliers
Features
- High voltage capability (30kV)
- Low leakage current
- Fast reverse recovery time
- High surge current capability
- Compact size
Benefits
- Efficient and reliable rectification of high voltage AC signals
- Reduced power losses due to low leakage current
- Improved performance in high-frequency applications due to fast reverse recovery time
- Protection against voltage spikes and surges
- Easy integration into various circuit designs
Technical Specifications
The HVR300-1TRV features a maximum repetitive peak reverse voltage (VRRM) of 30 kV. Its average forward current (IF(AV)) is rated at approximately 100mA. The diode's reverse recovery time is typically less than 100ns, ensuring efficient operation in high-frequency circuits. It exhibits a low leakage current, typically in the microampere range, which minimizes power losses. The diode is designed to withstand high surge currents, providing protection against voltage spikes. Its compact size allows for easy integration into various circuit designs. The operating temperature range is typically from -40°C to +150°C.
The HVR300-1TRV from Hitachi is a robust and reliable high-voltage rectifier diode, ideally suited for demanding applications requiring efficient and stable high-voltage rectification. Its high-performance characteristics and compact size make it a valuable component in a variety of power supply and industrial applications.