EN
  • EN
  • DE

HN27C4096ACC-12

Part No HN27C4096ACC-12
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063287-HN27C4096ACC-12
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN27C4096ACC-12 CAD Model

Description

The HN27C4096ACC-12 is a 4,194,304-bit (4Mbit) UV Erasable Programmable Read-Only Memory (EPROM) organized as 524,288 words by 8 bits manufactured by Hitachi. It is designed for applications where non-volatile storage of program code or data is required, and where the contents of the memory may need to be updated or reprogrammed periodically.

Applications:

      
  • Embedded Systems: Storing firmware and program code in embedded systems such as industrial controllers, automotive electronics, and consumer electronics.
  •   
  • Microcontroller Programs: Storing boot code and application programs for microcontrollers.
  •   
  • Data Storage: Storing configuration data, calibration data, or other non-volatile data in electronic devices.
  •   
  • Development and Prototyping: Used during the development and prototyping phases for storing and testing different software versions.
  •   
  • Legacy Systems: As a replacement EPROM for older systems.

Features:

      
  • 4Mbit Capacity: 4,194,304-bit storage capacity.
  •   
  • Organized as 524,288 x 8 bits: Organized to read a byte (8 bits) at a time.
  •   
  • UV Erasable: Can be erased by exposure to ultraviolet light.
  •   
  • Programmable: Can be programmed electrically using a suitable EPROM programmer.
  •   
  • Fast Access Time: Access time of 120ns allows for quick retrieval of data.
  •   
  • Single 5V Supply: Operates from a single 5V power supply.
  •   
  • TTL Compatible Inputs/Outputs: Compatible with TTL logic levels.

Benefits:

      
  • Non-Volatile Storage: Retains data even when power is removed.
  •   
  • Reprogrammable: Allows for updating or changing the stored data as needed.
  •   
  • Easy Development: Facilitates easy prototyping and development of embedded systems.
  •   
  • Fast Access: Provides fast data access for quick program execution.
  •   
  • Wide Temperature Range: Suitable for use in a wide range of operating temperatures.

Additional Details:

The HN27C4096ACC-12 is typically packaged in a ceramic DIP package with a transparent window for UV erasure. Programming requires a suitable EPROM programmer that supports the specific programming algorithm for this device. Erasing the EPROM requires exposure to UV light of a specific wavelength and intensity for a specified duration. The EPROM can be erased and reprogrammed multiple times. Proper handling procedures should be followed to prevent electrostatic discharge (ESD) damage. The HN27C4096ACC-12 is a reliable solution for non-volatile data storage in a variety of electronic applications where reprogramming capability is desired.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess