EN
  • EN
  • DE

HM62V8100TTI5

Part No HM62V8100TTI5
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998245-HM62V8100TTI5
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62V8100TTI5 CAD Model

Description

The HM62V8100TTI5 is a low-power static random-access memory (SRAM) chip manufactured by Hitachi, Ltd. This memory chip is designed for applications requiring low power consumption and reliable data storage. It is commonly used in portable devices, battery-backed systems, and other energy-sensitive applications.

Applications

  • Portable Devices: Used in mobile phones, PDAs, and other portable electronic devices.
  • Battery-Backed Systems: Employed in battery-backed systems for non-volatile data storage.
  • Embedded Systems: Integrated into embedded systems for data logging and real-time control.
  • Instrumentation: Utilized in portable instrumentation and measurement equipment.
  • Medical Devices: Incorporated into portable medical devices and monitoring equipment.

Features

  • Low Power Consumption: Designed for low power operation, minimizing battery drain.
  • Fast Access Time: Offers a fast access time for quick data retrieval.
  • Wide Operating Voltage Range: Supports a wide operating voltage range for flexible integration.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Data Retention Capability: Provides data retention capability for battery-backed applications.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • High Performance: Provides fast data access for demanding applications.
  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Easy Integration: Simple interface and standard package allow for easy integration into various systems.
  • Reliable Data Storage: Ensures reliable data storage with low error rates.

Technical Specifications

The HM62V8100TTI5 is a 1M-bit SRAM chip with a low operating voltage and fast access time. It features TTL compatible inputs and outputs and provides data retention capability for battery-backed applications. The device is available in a standard TSOP package. Detailed specifications, including timing diagrams and pinout information, are available in the device datasheet.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess