EN
  • EN
  • DE

HM6264LP-7

Part No HM6264LP-7
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description DIP-28 8192-word x 8-bit High SpeedCMOS IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063126-HM6264LP-7
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6264LP-7 CAD Model

Description

The HM6264LP-7 is a low-power 8K x 8-bit static RAM (SRAM) manufactured by Hitachi. This SRAM is designed for applications that require non-volatile memory with fast access times and low power consumption. It is commonly used in embedded systems, portable devices, and other applications where battery life and quick data access are crucial.

Applications:

  • Embedded systems requiring fast memory access
  • Portable electronic devices
  • Data loggers
  • Cache memory
  • Microcontroller applications

Features:

  • Organization: 8K x 8-bit (64Kbit)
  • Access Time: 70ns
  • Low Power Consumption: Minimizes power usage, ideal for battery-powered devices.
  • Operating Voltage: 5V
  • TTL-Compatible Inputs/Outputs: Easy integration with other digital components.
  • Package: DIP (Dual In-line Package)

Benefits:

  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy Integration: TTL compatibility simplifies the design process.
  • Reliable Data Storage: Ensures data integrity and retention.
  • Versatile Usage: Suitable for a wide range of applications.

Additional Details:

The HM6264LP-7 operates at 5V and features TTL-compatible inputs and outputs for seamless integration with other digital circuits. The 70ns access time allows for quick data access, enhancing the overall performance of the application. Its low-power characteristics make it particularly well-suited for battery-powered devices, extending their operational lifespan. The device is typically packaged in a DIP, which facilitates easy mounting and connection to circuit boards. The SRAM utilizes CMOS technology to achieve both high speed and low power consumption. Further research may reveal precise standby current, operating current, and temperature range specifications.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess