EN
  • EN
  • DE

HM6264BLS10L

Part No HM6264BLS10L
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013508-HM6264BLS10L
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6264BLS10L CAD Model

Description

The HM6264BLS10L is a high-speed, low-power 64K-bit static RAM (SRAM) manufactured by Hitachi, Ltd. This memory chip is designed for applications requiring fast access times and minimal power consumption. It is often used in embedded systems, portable devices, and other applications where memory performance and efficiency are critical.

Applications:

  • Embedded Systems: Used as main or cache memory in embedded control systems.
  • Portable Devices: Found in portable electronic devices such as PDAs, calculators, and handheld instruments.
  • Industrial Automation: Employed in industrial automation equipment for data storage and control.
  • Medical Devices: Utilized in medical instruments requiring reliable and low-power memory.
  • Instrumentation: Used in test and measurement equipment for storing data and configuration settings.

Features:

  • 64K-bit Memory Capacity: Provides a storage capacity of 64 kilobits.
  • Fast Access Time: Features a fast access time of 10ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, reducing energy consumption and extending battery life.
  • Single 5V Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs/Outputs: Compatible with TTL logic levels, ensuring seamless integration with other components.
  • Three-State Outputs: Provides three-state outputs for easy memory expansion and bus interfacing.
  • Compact Package: Available in various compact packages, such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), for space-saving designs.

Benefits:

  • High-Speed Performance: Fast access time enables high-speed data processing, improving overall system performance.
  • Low Power Operation: Low power consumption extends battery life in portable applications.
  • Easy Integration: TTL compatibility simplifies integration with other system components.
  • Flexible Design: Three-state outputs allow for easy memory expansion and bus interfacing.
  • Space Saving: Compact package reduces board space requirements, enabling smaller system designs.
  • Reliable Data Storage: Provides reliable data storage for critical applications.

Additional Details:

The HM6264BLS10L operates with a supply voltage of 5V and features a typical standby current of a few microamperes, ensuring low power consumption when not actively accessed. Its fast access time makes it suitable for real-time applications and high-performance systems. Datasheets provide detailed timing diagrams, electrical characteristics, and package dimensions. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. This SRAM is often used in applications where data retention is important, and frequent data updates are not required.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess