EN
  • EN
  • DE

HM62256P-15

Part No HM62256P-15
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175996-HM62256P-15
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM62256P-15 CAD Model

Description

The HM62256P-15 is a high-speed, low-power 262,144-bit static RAM (SRAM) organized as 32,768 words by 8 bits. Manufactured by Hitachi, Ltd., this SRAM is designed for applications demanding fast access times and minimal power consumption. The '-15' in the part number indicates a 15ns access time, making it well-suited for high-performance systems.

Applications

  • Cache memory for microprocessors
  • High-speed buffer memory in data acquisition systems
  • Memory for embedded systems and microcontrollers
  • Industrial control equipment
  • Graphics cards and display controllers

Features

  • High-speed access time: 15 ns
  • Low power consumption: Active and standby modes
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Fully static operation: No clock or refreshing required
  • Three-state outputs for easy interfacing
  • Available in DIP (Dual In-line Package)

Benefits

  • Enhances system performance with its fast access time
  • Reduces power consumption, extending battery life in portable applications
  • Simplifies system design due to TTL compatibility and single voltage requirement
  • Ensures reliable data storage without the need for refresh cycles
  • Easy to integrate with other digital components
  • Saves design time and resources with its simple implementation

Technical Specifications

The HM62256P-15 operates with a single 5V power supply. It offers low standby current, which is critical for minimizing power consumption in battery-powered devices. The device features three-state outputs for easy memory expansion and interfacing with microprocessors and other digital systems.

The HM62256P-15 from Hitachi is a high-performance SRAM solution designed to meet the requirements of various applications where speed and power efficiency are crucial. Its specifications make it suitable for a wide range of industrial and consumer electronic systems.

You May Also Be Interested in

Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Panasonic
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Fuji Electric
Lowest to $8.1612
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess