EN
  • EN
  • DE

HD74AC04FP

Part No HD74AC04FP
Manufacturer Hitachi, Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824760-HD74AC04FP
Ultra Librarian 3D Model Ultra Librarian HD74AC04FP CAD Model

Description

The HD74AC04FP is a high-speed Advanced CMOS (AC) hex inverter manufactured by Hitachi. This device contains six independent inverters, each performing a logical inversion of its input signal. It's designed for high-performance logic applications requiring low power consumption and high noise immunity.

Applications

  • Logic Circuits: Used as basic building blocks in digital logic circuits.
  • Oscillators: Can be configured as an oscillator circuit for clock generation.
  • Line Drivers: Employed as line drivers to improve signal transmission over long distances.
  • Buffering: Used to buffer signals, increasing drive capability and isolating circuit sections.
  • Signal Shaping: Used to clean up noisy or distorted signals.

Features

  • Hex Inverter: Contains six independent inverters in a single package.
  • Advanced CMOS Technology: Offers high speed and low power consumption.
  • High Noise Immunity: Provides excellent noise margin for reliable operation.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • High Output Drive Capability: Can drive multiple loads without significant signal degradation.
  • Fast Propagation Delay: Provides fast switching speeds for high-performance applications.
  • FP Package: Supplied in a flat package (FP) for surface mount applications.

Benefits

  • Versatile Logic Function: Provides a basic and widely used logic function for various applications.
  • High Performance: Offers high speed and low power consumption, making it suitable for demanding applications.
  • Reliable Operation: Provides reliable operation with high noise immunity.
  • Space-Saving: Integrates six inverters into a single package, saving board space.
  • Easy to Use: Simple and straightforward to implement in logic circuits.

Additional Details

The HD74AC04FP is fabricated using advanced CMOS technology, which provides low static power dissipation and high switching speeds. Each inverter consists of a CMOS transistor pair connected in a complementary configuration. The device is typically used with a decoupling capacitor to reduce power supply noise. The maximum ratings for voltage and current should be observed to prevent damage to the device. The device is RoHS compliant, indicating it meets environmental regulations for hazardous substances. Propagation delay times are dependent on supply voltage and output load capacitance.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess