EN
  • EN
  • DE

HD6435388F10

Part No HD6435388F10
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1161959-HD6435388F10
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6435388F10 CAD Model

Description

The HD6435388F10 is a microcontroller manufactured by Hitachi, Ltd., classified as a custom part. Being a custom part, its specifications are likely tailored to meet the specific requirements of a particular application or customer.

Applications

  • Specific industrial control systems (likely tailored to a specific machine or process)
  • Custom consumer electronics devices
  • Specialized automotive applications
  • Bespoke robotics solutions

Features

  • Hitachi 16-bit or 32-bit CPU core (architecture depends on custom specification)
  • Configurable memory (ROM and RAM sizes vary based on the custom design)
  • Customizable peripheral set (specific UART, SCI, SPI, I2C interfaces as required)
  • Programmable I/O ports tailored to the application
  • Interrupt controller designed to handle specific events
  • Low-power modes optimized for the intended use case

Benefits

  • Optimized performance for a specific task: Customization allows the microcontroller to be precisely configured for its intended application, resulting in improved performance and efficiency.
  • Reduced system cost: By integrating only the necessary peripherals and features, the overall system cost can be minimized.
  • Increased design flexibility: Custom microcontrollers provide greater design flexibility, allowing engineers to create innovative solutions that are not possible with standard off-the-shelf components.
  • Enhanced security: Customization can enhance security by making it more difficult for unauthorized parties to reverse engineer or tamper with the system.
  • Longer product lifespan: Custom microcontrollers can be designed for long-term availability, ensuring a stable supply of components for the product's entire lifecycle.

Additional Details

Given its classification as a custom part, detailed specifications for the HD6435388F10 are highly specific to its original intended use. Memory sizes, operating frequency, and the exact set of integrated peripherals would all have been determined during the custom design process. Information beyond the basic part number and manufacturer is generally proprietary. Access to detailed specifications would typically require contacting Hitachi (or Renesas, which acquired Hitachi's microcontroller business) with specific information about the original custom application.

You May Also Be Interested in

Fuji Electric
Lowest to $8.1612
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Mingtek
Lowest to $1.3456
Crouse-Hinds
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess