EN
  • EN
  • DE

HD6433833D86X

Part No HD6433833D86X
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
RoHS State Request Verification
Win Source Part Number 718482-HD6433833D86X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6433833D86X CAD Model

Description

The HD6433833D86X is a microcontroller manufactured by Hitachi, Ltd. It belongs to the H8/300H family of microcontrollers, known for their high performance and versatility in embedded systems. The H8/300H microcontrollers integrate a CPU core, memory (ROM and RAM), and various peripheral functions on a single chip. These features make them suitable for a wide range of applications that require real-time control and data processing.

Applications

  • Automotive Electronics: Used in engine control units (ECUs), anti-lock braking systems (ABS), and airbag control systems.
  • Industrial Control: Employed in programmable logic controllers (PLCs), motor controllers, and industrial automation equipment.
  • Consumer Electronics: Found in digital cameras, audio players, and home appliances for control and interface functions.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Telecommunications: Integrated into wireless communication devices, network equipment, and telecommunication infrastructure.

Features

  • H8/300H CPU Core: Features a high-performance 16-bit CPU core optimized for efficient execution of control algorithms.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data processing.
  • I/O Ports: Offers a versatile set of Input/Output ports for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: Supports serial communication protocols like UART, SPI, and I2C for data exchange with other devices.
  • A/D Converters: Features analog-to-digital converters (ADCs) for converting analog signals to digital data.
  • Interrupt Controller: Manages interrupt requests from various peripherals for real-time response to external events.

Benefits

  • High Performance: Delivers high processing power for demanding control and data processing tasks.
  • Integrated Solution: Provides a complete microcontroller solution on a single chip, reducing the number of external components and overall system cost.
  • Versatile Application: Can be used in a wide range of applications due to its flexible architecture and rich set of peripheral functions.
  • Reduced Development Time: Simplifies software development with a comprehensive set of development tools and libraries.
  • Reliable Operation: Designed for reliable operation in harsh environments.

Additional Details

The HD6433833D86X typically operates within a specific voltage and temperature range. It has a defined number of I/O pins and a specific memory capacity. The device package is usually a surface-mount package, facilitating easy assembly onto printed circuit boards. It supports various interrupt sources, allowing for real-time responsiveness to external events. Detailed specifications, including clock frequency, memory size, and I/O capabilities, are available in the product datasheet.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6872 $60.8104
17+ $7.1281 $121.1777
26+ $6.9053 $179.5378
35+ $6.6825 $233.8875
45+ $6.4598 $290.6910
60+ $5.7916 $347.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess