EN
  • EN
  • DE

MT9V403C12STM

Part No MT9V403C12STM
Manufacturer Aptina-ON Semiconductor
Catalog Image Sensors, Camera
Description IC SENSOR IMAGE VGA MONO 48-LCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Image Sensors, Camera
Manufacturer Aptina-ON-Semiconductor
Series DigitalClarity?, TrueSNAP?
Packaging Bulk
Type CMOS
Pixel Size 9.9μm x 9.9μm
Active Pixel Array 659H x 494V
Frames per Second 200
Operating Supply Voltage 3.3V
Package 48-LCC
Manufacturer Device Package 48-LCC (14.22x14.22)
Operating Temperature Range -5°C ~ 70°C (TA)
Win Source Part Number 208908-MT9V403C12STM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT9V403C12STM CAD Model

Description

The Aptina-ON-Semiconductor CMOS Image Sensor is a high-quality digital camera component that is ideal for use in various applications.

  • Package: With a 48-LCC package
  • Operating Temperature: has an operating temperature range of -5 to 70 degrees Celsius
  • Voltage: is capable of operating @ 3.3V.
  • Pixel Array: The active pixel array measures 659H x 494V
  • Pixel Size: with a pixel size of 9.9μm x 9.9μm
  • Frame Rate: can capture 200 frames per second.
  • Series: This sensor is part of the DigitalClarity™ and TrueSNAP™ series
  • Category: and is popular in the sensors and transducers category.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,021.8541 $1,021.8541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess