EN
  • EN
  • DE

HD64180SH-10

Part No HD64180SH-10
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018458-HD64180SH-10
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64180SH-10 CAD Model

Description

The HD64180SH-10 is a Z80-based microcontroller manufactured by Hitachi. It is a highly integrated device featuring a Z80 CPU core, memory management unit (MMU), direct memory access (DMA) controller, serial communication interfaces, and other peripherals. It was commonly used in embedded systems requiring efficient processing and versatile connectivity.

Applications:

  • Industrial Control Systems: Used in industrial automation equipment, such as PLCs and motor controllers.
  • Data Acquisition Systems: Employed in systems for collecting data from sensors and instruments.
  • Communication Equipment: Integrated into modems, routers, and other communication devices.
  • Embedded Systems: Suitable for various embedded applications requiring real-time processing and communication.
  • Instrumentation: Used in test and measurement equipment.

Features:

  • Z80 CPU Core: Provides compatibility with existing Z80 software.
  • Memory Management Unit (MMU): Allows for extended memory addressing beyond the Z80's 64KB limit.
  • Direct Memory Access (DMA) Controller: Enables high-speed data transfers between memory and peripherals without CPU intervention.
  • Serial Communication Interfaces: Includes UART, SCI, and other interfaces for serial communication.
  • Programmable Peripheral Interface (PPI): Provides flexible I/O capabilities.

Benefits:

  • High Performance: Integrated peripherals and DMA controller enhance system performance.
  • Extended Memory Addressing: MMU allows for access to larger memory spaces.
  • Versatile Connectivity: Serial communication interfaces enable communication with various devices.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Z80 Compatibility: Leverages existing Z80 software and development tools.

Additional Details:

The HD64180SH-10 requires a stable power supply and clock signal for proper operation. It supports various interrupt sources, allowing for real-time response to external events. The MMU can be configured to map memory regions according to application requirements. The DMA controller can be programmed to transfer data between memory and peripherals without CPU intervention, improving system efficiency. Careful consideration of timing and signal integrity is essential for proper system design. The HD64180SH-10 is a powerful and versatile microcontroller suitable for a wide range of embedded applications.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess