EN
  • EN
  • DE

HAT1021RELEQ

Part No HAT1021RELEQ
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description 100A Load Relay Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061775-HAT1021RELEQ
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAT1021RELEQ CAD Model

Description

The HAT1021RELEQ is a 100A load relay module manufactured by Hitachi, Ltd. It is a solid-state relay (SSR) that uses semiconductor switches to control the flow of current. SSRs are more efficient and reliable than traditional mechanical relays, and they are also quieter and produce less EMI.

The HAT1021RELEQ is designed for use in a variety of industrial applications, including motor control, lighting control, and heating control. It has a wide operating voltage range of 100 to 240 VAC, and it can withstand surge currents of up to 1000A. The HAT1021RELEQ also has a built-in LED indicator that shows the status of the relay.

Features:

  • 100A load current capacity
  • Wide operating voltage range of 100 to 240 VAC
  • Can withstand surge currents of up to 1000A
  • Built-in LED indicator
  • Compact and lightweight design
  • Easy to install and use

Applications:

  • Motor control
  • Lighting control
  • Heating control
  • Industrial automation
  • HVAC systems
  • Robotics
  • Power electronics

Benefits:

  • Energy efficiency: SSRs are more energy-efficient than traditional mechanical relays because they do not produce any heat. This can lead to significant savings on energy costs over time.
  • Reliability: SSRs are more reliable than mechanical relays because they have no moving parts. This makes them less likely to fail, even in harsh environments.
  • Quiet operation: SSRs are much quieter than mechanical relays. This can be important in applications where noise is a concern.
  • Reduced EMI: SSRs produce less EMI than mechanical relays. This is because they do not generate any arcing.

Example use cases:

  • The HAT1021RELEQ can be used to control a high-power motor, such as the motor used to drive a conveyor belt in a factory.
  • The HAT1021RELEQ can be used to control a large bank of lights, such as the lights in a warehouse or parking lot.
  • The HAT1021RELEQ can be used to control a heating element, such as the heating element in an industrial oven.

Installation and use:

The HAT1021RELEQ is easy to install and use. It has a compact and lightweight design, and it can be mounted on a standard DIN rail. The HAT1021RELEQ has two input terminals and two output terminals. The input terminals are connected to the control signal, and the output terminals are connected to the load.

To use the HAT1021RELEQ, simply apply a voltage of 3 to 32 VDC to the input terminals. This will turn on the relay and allow current to flow to the load. To turn off the relay, remove the voltage from the input terminals.

Conclusion:

The HAT1021RELEQ is a high-quality and reliable 100A load relay module from Hitachi, Ltd. It is ideal for use in a variety of industrial applications. The HAT1021RELEQ is easy to install and use, and it offers a number of benefits over traditional mechanical relays, including energy efficiency, reliability, quiet operation, and reduced EMI.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,766 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess