EN
  • EN
  • DE

HA1156W

Part No HA1156W
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191243-HA1156W
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA1156W CAD Model

Description

The HA1156W is an integrated circuit manufactured by Hitachi, Ltd., primarily designed for use in audio signal processing and amplification within car audio systems. It typically functions as a power amplifier, offering features such as low distortion and high output power to drive speakers in vehicle environments.

Applications:

  • Car audio systems: Specifically designed as a power amplifier for car radios and audio players.
  • Audio amplifiers: Used as a general-purpose audio amplifier in various electronic devices.
  • Portable audio devices: Can be implemented in portable audio players and devices requiring audio amplification.
  • Consumer electronics: Employed in televisions, stereos, and other consumer audio equipment.
  • Industrial audio applications: Utilized in industrial control systems and equipment needing audio feedback or monitoring.

Features:

  • High output power: Provides sufficient power to drive speakers effectively.
  • Low distortion: Ensures high-quality audio reproduction with minimal signal degradation.
  • Built-in protection circuits: Includes over-voltage, over-current, and thermal protection to prevent damage.
  • Low noise: Minimizes unwanted noise and interference in the audio signal.
  • Compact package: Designed for easy integration into various electronic devices.

Benefits:

  • Enhanced audio quality: Delivers clear and powerful audio performance.
  • Reliable operation: Protection circuits safeguard the IC from potential damage.
  • Simplified design: Reduces the number of external components required for audio amplification.
  • Cost-effective solution: Provides a balance of performance and affordability.
  • Easy integration: Compact package and standard pinout facilitate seamless integration.

Additional Details:

The HA1156W typically operates with a single power supply voltage (e.g., 12V or 14.4V), commonly found in automotive applications. The output power specification varies depending on the load impedance and supply voltage. Consult the Hitachi datasheet for detailed electrical characteristics, including voltage gain, total harmonic distortion (THD), and signal-to-noise ratio (SNR). Proper heat sinking is often required to dissipate heat generated during operation, especially at high output power levels. The datasheet also provides recommended circuit configurations and application notes to optimize performance and ensure stability. It might include features like mute function or standby mode to further reduce power consumption when audio output is not needed.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess