DFM1MF2 Capacitor
The DFM1MF2 is a robust, multilayer ceramic capacitor designed to provide significant performance in a variety of electronic circuits. Its compact size and high capacitance make it ideal for smoothing applications and energy storage.
- Applications and Projects:
- Signal filtering
- Bypass and decoupling circuits
- Power supply units
- Embedded systems
- Features and Benefits:
- High dielectric strength: Ensures reliability in high-voltage applications.
- Low ESR: Minimizes power loss and heat dissipation.
- Wide temperature range: Offers durability under various environmental conditions.
- Additional Details:
- Capacitance Value: 1μF
- Voltage Rating: 50V
- Tolerance: ±10%