EN
  • EN
  • DE

3SK186

Part No 3SK186
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon N-Channel Dual Gate MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1128488-3SK186
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK186 CAD Model

Description

The 3SK186 is an N-channel dual-gate MOS field-effect transistor (MOSFET) manufactured by Hitachi. It is designed for high-frequency applications, such as RF amplifiers, mixers, and oscillators. Its dual-gate structure allows for improved gain control and reduced feedback capacitance.

Applications:

  • RF Amplifiers: Used in the amplification stages of radio frequency signals.
  • Mixers: Employed in frequency mixers to convert signals to different frequencies.
  • Oscillators: Integrated into oscillator circuits to generate stable high-frequency signals.
  • TV Tuners: Utilized in television tuner front-ends for signal amplification and mixing.
  • Communication Equipment: Found in various communication devices for signal processing.

Features:

  • N-Channel MOSFET: Offers efficient amplification and switching capabilities.
  • Dual-Gate Structure: Provides enhanced gain control and reduced feedback capacitance.
  • High Transconductance: Delivers excellent amplification performance.
  • Low Noise Figure: Ensures minimal noise interference in signal processing.
  • High Input Impedance: Facilitates easy impedance matching with other circuit components.

Benefits:

  • Improved Gain Control: The dual-gate design allows precise adjustment of the transistor's gain.
  • Reduced Feedback Capacitance: Minimizes unwanted feedback, enhancing stability in high-frequency circuits.
  • Enhanced Amplification: Provides robust signal amplification for various RF applications.
  • Lower Noise: Ensures cleaner signal processing with minimal noise interference.
  • Versatile Applications: Suitable for a wide range of high-frequency applications, from RF amplifiers to TV tuners.

Additional Details:

The 3SK186 operates with specific voltage and current parameters, which must be adhered to for optimal performance and to avoid damage. Its dual-gate structure requires careful biasing to achieve the desired gain and linearity. It's typically housed in a small signal package suitable for surface mounting on PCBs. The datasheet provides detailed information on the pin configuration, electrical characteristics, and recommended operating conditions. The device is designed to operate over a specified temperature range, typically from -55°C to +150°C. Its high input impedance and low noise figure make it an ideal choice for sensitive RF front-end applications where signal integrity is crucial.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess