EN
  • EN
  • DE

2SK1297

Part No 2SK1297
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon N-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126980-2SK1297
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1297 CAD Model

Description

The 2SK1297 is an N-channel MOSFET transistor manufactured by Hitachi. This transistor is commonly used in various electronic applications, particularly in audio amplifiers and power management circuits. Known for its low on-resistance and high-speed switching capabilities, it's well-suited for enhancing efficiency and performance in electronic devices.

Applications

  • Audio Amplifiers: Frequently employed in high-fidelity audio amplifiers to deliver clean and powerful sound amplification.
  • Power Supplies: Utilized in switched-mode power supplies (SMPS) to efficiently convert voltage levels.
  • DC-DC Converters: Integral to DC-DC converters for stabilizing and adjusting voltage levels in portable devices.
  • Motor Control Circuits: Used in motor control applications for controlling speed and direction of motors.
  • Lighting Systems: Found in lighting control systems for efficient dimming and switching functions.

Features

  • N-Channel MOSFET: Offers versatile and reliable switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, resulting in greater energy efficiency.
  • High Drain Current: Can handle significant drain current, enabling use in high-power applications.
  • Fast Switching Speed: Facilitates rapid switching for efficient operation in dynamic electronic systems.
  • High Input Impedance: Reduces drive current requirements, simplifying circuit design.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power loss and improves overall efficiency.
  • Enhanced Audio Quality: Provides clean and powerful audio amplification with minimal distortion.
  • Reliable Performance: Offers consistent and stable performance across various operating conditions.
  • Simplified Design: High input impedance simplifies the design of driving circuits.
  • Compact Design: Enables development of compact and energy-efficient electronic devices.

The 2SK1297 is typically available in a TO-220 package. Key specifications include a drain-source voltage (VDS) of around 900V, a continuous drain current (ID) of approximately 5A, and a gate-source voltage (VGS) of ±30V. The on-resistance (RDS(on)) is generally low, contributing to its high efficiency. These characteristics make it a suitable choice for a wide range of power-related applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess