The HI3716MRBC1010D0, manufactured by Hisilicon, is a high-performance System-on-Chip (SoC) primarily designed for set-top box (STB) applications. This processor offers a balance of performance, features, and cost-effectiveness, making it suitable for a wide range of STB configurations.
Applications
- High-Definition Set-Top Boxes (STBs)
- Over-The-Top (OTT) Boxes
- IPTV Clients
- Hybrid STBs (Cable, Satellite, Terrestrial)
- Digital Media Players
Features
- High-performance Dual-Core ARM Cortex-A9 processor.
- Advanced video decoding supporting H.264/AVC, MPEG2, and VC-1 standards.
- Integrated HDMI 1.4 transmitter with HDCP support.
- Multiple USB 2.0 ports for connecting external devices.
- Built-in Ethernet MAC for network connectivity.
- Support for DDR3 memory.
- Advanced security features including secure boot and content protection.
- Peripheral interfaces like UART, SPI, I2C for expanded functionality.
Benefits
- Delivers a smooth user experience with the dual-core processor.
- Enables playback of high-quality video content with advanced decoding capabilities.
- Provides seamless connectivity to TVs and other display devices via HDMI.
- Allows connection of external storage devices, peripherals, and accessories through USB ports.
- Facilitates easy network integration for streaming and online services.
- Ensures data security and content protection with built-in security features.
- Reduces system cost and complexity with integrated functionalities.
- Faster boot times and improved system responsiveness.
Additional Details
The HI3716MRBC1010D0 is designed to be power-efficient, making it suitable for applications where power consumption is a concern. It also supports various middleware and software stacks, allowing for rapid product development and deployment.
The chip's feature set makes it well-suited for a variety of STB and media player applications, enabling manufacturers to deliver features to their customers. Its performance and reliability ensure a user experience, making it a choice among STB and media player manufacturers.