EN
  • EN
  • DE

HI3516DRBCV100

Part No HI3516DRBCV100
Manufacturer Hisilicon
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hisilicon
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824912-HI3516DRBCV100
Ultra Librarian 3D Model Ultra Librarian HI3516DRBCV100 CAD Model

Description

The HI3516DRBCV100, manufactured by Hisilicon, is a high-performance System-on-Chip (SoC) tailored for professional IP camera and video surveillance applications. It combines robust video encoding capabilities, advanced image processing, and a suite of security features, making it well-suited for demanding security environments.

Applications

  • Professional IP Surveillance Cameras
  • Network Video Recorders (NVRs)
  • Video Encoders for Security Systems
  • High-Resolution Video Monitoring
  • Smart City Surveillance

Features

  • High-performance ARM Cortex-A9 processor.
  • Advanced Image Signal Processor (ISP) with noise reduction and wide dynamic range.
  • H.264/AVC and MJPEG video encoding.
  • Dual-stream encoding for simultaneous recording and live viewing.
  • Integrated audio codec for two-way audio communication.
  • Built-in Ethernet MAC for network connectivity.
  • Support for DDR3 memory.
  • Advanced security features including secure boot and encryption.
  • Multiple sensor interfaces for flexible camera connectivity.

Benefits

  • Delivers high-quality video streams with excellent detail and clarity.
  • Provides superior image quality even in low-light conditions.
  • Enables efficient video compression for reduced storage and bandwidth requirements.
  • Allows for simultaneous recording and live viewing with dual-stream encoding.
  • Facilitates two-way audio communication in IP camera applications.
  • Ensures secure video transmission and storage with advanced security features.
  • Supports a wide range of camera sensors for flexible system design.
  • Improved video processing and enhanced overall system performance.

Additional Details

The HI3516DRBCV100's advanced ISP incorporates various image processing algorithms to enhance image quality and reduce noise. Its dual-stream encoding capability allows for simultaneous recording of high-resolution video and live viewing of lower-resolution video. The chip also includes a variety of interfaces, such as UART, SPI, and I2C, for connecting external peripherals.

Hisilicon has designed the HI3516DRBCV100 with robust security features to protect video streams from unauthorized access. These features include secure boot, encryption, and access control. The chip's comprehensive feature set and robust performance make it a popular choice among manufacturers of professional IP cameras and video surveillance systems.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess