EN
  • EN
  • DE

S-1645A-J(50)

Part No S-1645A-J(50)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr Hirose Electric Co Ltd
Series Sumicon 1600
Package Bulk
Accessory Type Shell
Number of Positions 45
For Use With/Related Products Sumicon 1600 Series Connectors
Features Locking
Base Product Number S-1645A
Other Names 216-0225-2-50
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1294021-S-1645A-J(50)
Ultra Librarian 3D Model Ultra Librarian S-1645A-J(50) CAD Model

Description

The Hirose S-1645A-J(50) is a precision-engineered connector component designed for robust and reliable signal transmission in demanding electronic applications. This component is manufactured by Hirose Electric Co. Ltd., a recognized leader in the connector industry, known for its commitment to quality and innovation.

Applications

  • High-speed data transmission systems
  • Telecommunications equipment
  • Industrial automation systems
  • Medical devices
  • Aerospace and defense applications

Features

  • Compact design for high-density packaging
  • Robust construction ensuring durability and longevity
  • High-performance signal integrity
  • Secure mating mechanism for reliable connections
  • Compliance with industry standards

Benefits

  • Improved signal quality and reduced data loss
  • Enhanced system reliability and uptime
  • Simplified installation and maintenance
  • Reduced overall system cost due to fewer failures and replacements
  • Optimized space utilization in electronic devices

Additional Details

The S-1645A-J(50) is designed to meet the stringent requirements of modern electronic systems. Its compact size allows for high-density packaging, which is crucial in applications where space is limited. The robust construction ensures that the connector can withstand harsh environmental conditions, making it suitable for use in industrial and aerospace applications. Its high-performance signal integrity capabilities ensure that data is transmitted accurately and reliably, even at high speeds. The secure mating mechanism prevents accidental disconnections, further enhancing system reliability.

This Hirose connector is manufactured using high-quality materials and processes, ensuring that it meets the highest industry standards. It is rigorously tested to ensure that it can withstand vibration, shock, and temperature extremes. The S-1645A-J(50) is a key component in ensuring the reliable operation of a wide range of electronic devices and systems, providing a dependable connection solution for critical applications. Its secure connection and robust design make it a preferred choice for engineers and designers seeking high-performance and reliable connector solutions. It contributes to the overall efficiency and effectiveness of the systems in which it is implemented by minimizing downtime and maximizing signal integrity.

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess