EN
  • EN
  • DE

PCN10-16P-2.54DS(72)

Part No PCN10-16P-2.54DS(72)
Manufacturer Hirose Electric Co Ltd
Catalog DIN 41612 Connectors
Description CONN DIN HDR 16POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins
Number of Positions 16
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1612536-PCN10-16P-2.54DS(72)
Ultra Librarian 3D Model Ultra Librarian PCN10-16P-2.54DS(72) CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN DIN RCPT 96POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 50POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 90POS
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us
Omron
CONN DIN RCPT 44POS
Lowest to $9.4985
HARTING
CONN DIN RCPT 48POS
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 50POS
Need more? Email Us
HARTING
CONN DIN RCPT 48POS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess