EN
  • EN
  • DE

PCN10-100P-2.54DSA(72)

Part No PCN10-100P-2.54DSA(72)
Manufacturer Hirose Electric Co Ltd
Catalog DIN 41612 Connectors
Description CONN DIN HDR 100POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins
Number of Positions 100
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Style B
Mounting Type Through Hole
Termination Solder
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1612488-PCN10-100P-2.54DSA(72)
Ultra Librarian 3D Model Ultra Librarian PCN10-100P-2.54DSA(72) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN DIN PLUG 96POS
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 50POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 100POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 50POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 44POS
Need more? Email Us
HARTING
CONN DIN RCPT 48POS
Need more? Email Us
Amphenol
CONN DIN HDR 48POS
Lowest to $1.4739
HARTING
CONN DIN RCPT 48POS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess