EN
  • EN
  • DE

MC216SD

Part No MC216SD
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077108-MC216SD
Categories OEM Parts(M-N)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC216SD CAD Model

Description

The MC216SD is a connector manufactured by Hirose Electric Co. Ltd. Hirose is a well-known manufacturer of high-quality connectors, and the MC216SD is designed for robust and reliable connections in various applications. It's likely a specific type of circular connector designed for industrial or high-reliability applications, based on Hirose's connector product lines.

Applications:

  • Industrial Equipment: Used for connecting sensors, actuators, and other components in industrial machinery.
  • Robotics: Employed in robotic systems for power and signal connections.
  • Medical Devices: Suitable for connecting medical instruments and equipment where reliability is critical.
  • Communication Systems: Utilized in communication infrastructure for signal and power transmission.
  • Aerospace: May be used in aerospace applications for connecting avionics and other critical systems.

Features:

  • Durable Construction: Built with robust materials to withstand harsh environments and mechanical stress.
  • Secure Connection: Designed with a locking mechanism to ensure a secure and reliable connection.
  • Environmental Protection: Offers protection against dust, moisture, and other environmental factors.
  • Compact Design: Designed with a compact form factor for space-constrained applications.
  • High-Density Contacts: Provides a high number of contacts for signal and power transmission.

Benefits:

  • Reliable Connection: Ensures a stable and secure connection, minimizing downtime and maintenance.
  • Environmental Resistance: Withstands harsh environments, making it suitable for industrial and outdoor applications.
  • Space Saving: Compact design allows for integration into space-constrained devices.
  • Versatile: Suitable for a wide range of applications requiring reliable connections.
  • Long-Term Performance: Designed for long-term performance and durability.

Additional Details:

While specific technical specifications would be found on the Hirose website or datasheet, the MC216SD is likely a circular connector with a screw-type or push-pull locking mechanism. It would be available in various pin configurations and materials, such as metal or plastic, depending on the application requirements. Key electrical characteristics would include voltage and current ratings, contact resistance, and insulation resistance. Its design would prioritize durability, environmental protection, and signal integrity. Common applications are in automation equipment, medical instruments, communication devices, and aerospace systems, where reliable and robust connections are essential. The connector typically meets industry standards for environmental protection and electrical safety, such as IP ratings and UL certifications.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess