EN
  • EN
  • DE

KQ03LV1-3R(800)

Part No KQ03LV1-3R(800)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067827-KQ03LV1-3R(800)
Categories OEM Parts(J-L)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KQ03LV1-3R(800) CAD Model

Description

The KQ03LV1-3R(800) is a compact, low-profile connector manufactured by Hirose Electric Co. Ltd. It is designed for board-to-board connections in space-constrained applications, providing a reliable and secure electrical interface.

Applications

  • Mobile phones and smartphones
  • Tablets and other portable devices
  • Digital cameras and camcorders
  • Wearable electronics (e.g., smartwatches, fitness trackers)
  • Medical equipment
  • Industrial control systems
  • Automotive electronics

Features

  • Low profile: Minimizes the height above the PCB, allowing for compact device designs.
  • Compact size: Small footprint saves valuable PCB space.
  • High-density contact arrangement: Provides a large number of connections in a small area.
  • Secure locking mechanism: Ensures a reliable and vibration-resistant connection.
  • SMT (Surface Mount Technology) compatible: Suitable for automated assembly processes.
  • Halogen-free: Meets environmental standards for hazardous substances.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive.
  • Durable construction: Designed to withstand multiple mating cycles.

Benefits

  • Space savings: The low profile and compact size enable smaller and lighter devices.
  • Reliable connection: The secure locking mechanism prevents accidental disconnections, ensuring stable performance.
  • Simplified assembly: SMT compatibility facilitates automated assembly and reduces manufacturing costs.
  • Environmental compliance: Halogen-free and RoHS compliance demonstrate a commitment to environmental responsibility.
  • Long-term performance: Durable construction ensures reliable operation over the product's lifespan.

Additional Details

The KQ03LV1-3R(800) connector is typically available in various pin counts and configurations. The exact specifications, including voltage and current ratings, mating force, and operating temperature range, should be verified in the Hirose datasheet. The (800) designation may refer to packaging or specific material characteristics. Mating connectors and tooling information are also available from Hirose to ensure proper assembly and functionality.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess