EN
  • EN
  • DE

H2.4-2P-SF085MC1-A-36IN

Part No H2.4-2P-SF085MC1-A-36IN
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Cables (RF)
Description CBL ASSY 2.4MM PLUG TO PLUG 36"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Hirose Electric Co Ltd
Series 2.4mm
Package Bag
Product Status Active
Style 2.4mm to 2.4mm
1st Connector 2.4mm Plug
1st Contact Gender Male
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector 2.4mm Plug
2nd Contact Gender Male
2nd Connector Mounting Type Free Hanging (In-Line)
Length 36.00" (914.40mm)
Cable Type 0.085" Flexible Cable
Overall Impedance 50 Ohms
Frequency - Max 50 GHz
Color Green
Temperature Range - Operating -55°C ~ 105°C
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1008297-H2.4-2P-SF085MC1-A-36IN
Ultra Librarian 3D Model Ultra Librarian H2.4-2P-SF085MC1-A-36IN CAD Model

Description

The 2.4mm to 2.4mm Coaxial Cable is a high-quality cable assembly designed for RF applications. With a frequency range of up to 50 GHz, this cable is perfect for high-speed data transmission.

  • Product: 2.4mm to 2.4mm Coaxial Cable
  • Frequency Range: Up to 50 GHz
  • Cable Type: Flexible 0.085"
  • Length: 36.00" (914.40mm)
  • Connectors: 2.4mm plugs (both ends)
  • Color: Green
  • Package Quantity: 20 pieces
  • Packaging: Bag
  • Operating Temperature: -55°C to 105°C
  • Manufacturer: Hirose Electric Co Ltd
  • Product Status: Active

You May Also Be Interested in

Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
RF Micro Devices
AMMC RA PLG-PLG .81MM CBL 100MM
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 250MM
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 120"
Need more? Email Us
Belden Inc.
CABLE COAX 26 AWG 100'
Lowest to $439.1725
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess