EN
  • EN
  • DE

GT17HN-4DP-2H(B)(10)

Part No GT17HN-4DP-2H(B)(10)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN AUTO LAN PLUG 4P SLD RA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style Plug
Connector Type Automotive LAN Connector
Number of Positions 4
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Tin
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1611549-GT17HN-4DP-2H(B)(10)
Ultra Librarian 3D Model Ultra Librarian GT17HN-4DP-2H(B)(10) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SFP+ CAGE PRESS-FIT PCB
Lowest to $2.2837
Coherent
CONN ACCESSORY SFP CAGE
Need more? Email Us
JAE Electronics
CONN MULTI-PURP PLUG 30P SLD STR
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Need more? Email Us
Amphenol
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Need more? Email Us
Amphenol
CONN QSFP RCPT 38POS SLD R/A SMD
Need more? Email Us
Amphenol
CONN SFP CAGE NI DUST COVER
Lowest to $3.5362
AVX Corp/Kyocera Corp
CONN MULTI-PURP RCPT 19P R/A SMD
Need more? Email Us
Molex, LLC
I/O Connectors SAS/PCIe Plug RA SMT 68Ckt
Lowest to $18.9179

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess