EN
  • EN
  • DE

FX15-3032PCFB

Part No FX15-3032PCFB
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors - Accessories
Description CONN CONTACT FOR FX15 SERIES / Connector Contact For FX15 Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Accessories
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Accessory Type Contact
For Use With/Related Products FX15 Series
Base Product Number FX15
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -FX15-3032PCFB,H124499TR,*FX15-3032PCFB,*FX15-3032PCFB-ND,H124499CT,575-2003-3-00,FX15-3032PCFB-ND
Standard Package 20,000
Win Source Part Number 1336681-FX15-3032PCFB
Ultra Librarian 3D Model Ultra Librarian FX15-3032PCFB CAD Model

Description

The FX15-3032PCFB from Hirose Electric Co Ltd is a contact accessory for the FX15 series pluggable connectors.

  • Package: Reel
  • Quantity per Package: 20,000
  • RoHS Compliant: Yes
  • MSL: 1 (Unlimited)
  • ECCN: EAR99
  • HTSUS: 8536.90.4000
  • Base Product Number: FX15
  • Standard Package: 20,000

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET CENTER TERMINAL CRIM
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN CONTACT FOR FX15 SERIES / Connector Contact For FX15 Series
Lowest to $0.0290
Molex, LLC
CONN GUIDE ASSY FOR IPASS SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN CONTACT FOR GT17 HSG
Need more? Email Us
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Lowest to $0.6170
TE Connectivity
CONN QSFP+ RCPT CAGE 1X4 152P RA
Lowest to $92.7671
TE Connectivity
CONNECTOR CLIP,CONN KIT
Lowest to $0.2087

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0290 $50.0250
4,205+ $0.0238 $100.0790
6,495+ $0.0231 $150.0345
8,970+ $0.0223 $200.0310
11,575+ $0.0216 $250.0200
15,465+ $0.0194 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,980 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess