EN
  • EN
  • DE

FH19S-6S-0.5SH(45)

Part No FH19S-6S-0.5SH(45)
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823307-FH19S-6S-0.5SH(45)
Ultra Librarian 3D Model Ultra Librarian FH19S-6S-0.5SH(45) CAD Model

Description

The FH19S-6S-0.5SH(45) is a Flexible Printed Circuit (FPC) / Flat Flexible Cable (FFC) connector produced by Hirose Electric Co. Ltd. It is a surface mount, bottom contact connector with a 0.5mm pitch, designed to provide a secure and reliable connection between FPCs/FFCs and PCBs. This connector is commonly used in compact electronic devices where space is limited.

Applications

  • Smartphones
  • Tablets
  • Digital Cameras
  • Portable Gaming Consoles
  • Wearable Devices
  • LCD Displays

Features

  • 0.5mm pitch
  • Bottom contact type
  • Surface mount (SMT)
  • 6 contacts
  • Flip-lock actuator
  • Halogen-free
  • RoHS compliant

Benefits

  • Saves board space due to its compact size
  • Enables easy insertion and removal of FPC/FFC
  • Ensures a secure and reliable electrical connection
  • Facilitates automated assembly processes
  • Provides clear visual confirmation of proper FPC/FFC insertion
  • Meets environmental regulations

Additional Details

The 'FH19S' series is recognized for its robust design and user-friendly features. The bottom contact configuration simplifies FPC/FFC insertion and provides easy visual confirmation of proper mating. The '6S' indicates that the connector has 6 contacts. '0.5SH' specifies the 0.5mm pitch and housing design. '(45)' likely refers to a specific manufacturing or packaging detail. The connector utilizes a flip-lock actuator mechanism to firmly secure the FPC/FFC, ensuring a reliable connection even in demanding environments. High-quality materials are used in the construction of the connector to ensure durability and resistance to environmental factors such as temperature and humidity. These connectors are designed for high-density applications where miniaturization is critical. Hirose FH19S series connectors are available in a range of contact counts to accommodate various application needs. They adhere to strict industry standards, guaranteeing consistent performance and reliability.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess