EN
  • EN
  • DE

DF40HC(2.5)-40DS-0.4V(58)

Part No DF40HC(2.5)-40DS-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT 40POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer Hirose Electric Co Ltd
Series DF40
Package Reel - TR
Mounting Surface Mount
Family Name DF40H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number *DF40HC(2.5)-40DS-0.4V(58)-ND, *DF40HC(2.5)-40DS-0.4V(58), H124601CT, *DF40HC(2.5)-40DS-0.4V(58)DKR-ND, -DF40HC(2.5)-40DS-0.4V(58)CT, *DF40HC(2.5)-40DS-0.4V(58)CT-ND, DF40HC(2.5)-40DS-0.4V(58)-ND, -DF40HC(2.5)-40DS-0.4V(58)DKR, H124601TR, -DF40HC(2.5)-40DS-0.4V(58), -DF40HC(2.5)-40DS-0.4V(58)-ND, 684-4112-9-58, H124601DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868573-DF40HC(2.5)-40DS-0.4V(58)
Ultra Librarian 3D Model Ultra Librarian DF40HC(2.5)-40DS-0.4V(58) CAD Model

Description

DF40HC(2.5)-40DS-0.4V(58) from Hirose Electric Co Ltd is a DF40 series rectangular connector receptacle designed for compact, high-density board-to-board interconnect applications. With 40 positions, surface-mount termination, center strip contacts, and gold contact finish noted in the provided specifications, it is suited for space-constrained electronics where signal integrity, reliable mating, and assembly efficiency matter. Typical use scenarios include portable devices, industrial control boards, embedded modules, display assemblies, and other densely populated PCB designs. As part of the broader connectors and interconnects category, this type of component is often selected for designs that need mechanical stability and long product support compared with many active semiconductors. Lifecycle status for this specific part is listed as unknown, so engineers should confirm current manufacturer status before locking it into new designs. RoHS compliance information is not available in the provided data; compliance should be verified through the official Hirose datasheet or manufacturer documentation before production release.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0511 $51.2775
60+ $1.6830 $100.9800
93+ $1.6304 $151.6272
127+ $1.5778 $200.3806
164+ $1.5252 $250.1328
220+ $1.3674 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess