EN
  • EN
  • DE

DF40GB(3.0)-70DS-0.4V(51)

Part No DF40GB(3.0)-70DS-0.4V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 70POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 70
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Shielded, Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 3mm
Height Above Board 0.114\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1613983-DF40GB(3.0)-70DS-0.4V(51)
Ultra Librarian 3D Model Ultra Librarian DF40GB(3.0)-70DS-0.4V(51) CAD Model

Description

DF40GB(3.0)-70DS-0.4V(51) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies where space, stacking height, and signal integrity matter. With a 0.40 mm pitch, 70 positions, dual-row layout, and 3 mm mated stacking height, it fits portable devices, industrial control modules, communication equipment, embedded systems, and other dense PCB interconnect designs. Features such as gold contact finish, shielding, and solder retention support reliable mating and stable assembly in surface-mount production environments. Within the connectors and interconnects category, this part is positioned for engineers who need a low-profile, high-density interconnect between stacked boards. Lifecycle status is currently listed as unknown, so design teams should confirm current manufacturer support before locking it into long-term programs. RoHS compliance information is not available in the provided data; engineers should verify RoHS and related material declarations directly with Hirose documentation or authorized supply channels before compliance-critical deployment.

You May Also Be Interested in

Harwin Inc.
CONN RCPT 41POS SMD TIN
Need more? Email Us
Panasonic
CONN SOCKET 24POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY RCPT 160P SMD GOLD
Lowest to $21.7430
Samtec Inc.
.8MM Q RATE SOCKET WITH EDGE RAT
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 300P SMD GOLD
Need more? Email Us
JAE Electronics
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SELF-MATE 100POS SMD GOLD
Lowest to $13.0814
TE Connectivity
CONN PLUG 152POS SMD GOLD
Need more? Email Us
JAE Electronics
CONN PLUG 80POS VERT GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4323 $50.1305
90+ $1.1752 $105.7680
135+ $1.1385 $153.6975
185+ $1.1017 $203.8145
235+ $1.0650 $250.2750
315+ $0.9549 $300.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess