EN
  • EN
  • DE

DF11G-6DP-2V(50)

Part No DF11G-6DP-2V(50)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER SMD 6POS 2MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000027-DF11G-6DP-2V(50)
Manufacturer Hirose Electric Co Ltd
Category Connectors, Interconnects --Rectangular Connectors --Headers, Male Pins
Series DF11
Package Tube
Base Product Number DF11G
Product Status Active
Style Board to Board or Cable
Operating Temperature -30°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian DF11G-6DP-2V(50) CAD Model

Description

The DF11G-6DP-2V(50) is a 6-pin crimp style connector from the DF11 series, manufactured by Hirose Electric Co. Ltd. It is designed for wire-to-board connections, providing a reliable and compact solution for various electronic applications. The (50) likely refers to a packaging quantity or a specific variant within the series.

Applications:

  • Consumer Electronics: Commonly used in devices like televisions, audio equipment, and home appliances for internal wiring.
  • Industrial Equipment: Found in control panels, machinery, and other industrial applications requiring secure and reliable connections.
  • Telecommunications: Used in networking equipment and communication devices for signal transmission.
  • Medical Devices: Integrated into medical equipment where reliable connections are crucial for accurate performance.
  • Automotive Electronics: Employed in automotive systems for connecting various electronic components.

Features:

  • Crimp Termination: Provides a secure and reliable connection between wires and the connector.
  • Compact Size: Space-saving design suitable for high-density applications.
  • High Contact Reliability: Ensures stable electrical performance.
  • Durable Construction: Robust materials provide long-term reliability.
  • Polarization Feature: Prevents accidental mismating, ensuring correct connections.

Benefits:

  • Secure Connection: Crimp termination provides a strong and stable electrical connection, minimizing signal loss and ensuring consistent performance.
  • Space Efficiency: The compact design allows for high-density mounting, which is beneficial in applications where board space is limited.
  • Easy Assembly: Crimp style termination simplifies the assembly process, reducing manufacturing time and costs.
  • Long-Term Reliability: Robust construction ensures long-term reliability and stable electrical performance even in demanding environments.
  • Mismating Prevention: The polarization feature prevents incorrect connections, reducing the risk of damage and ensuring proper functionality.

Additional Details:

The DF11G-6DP-2V(50) connector features a 2mm pitch, which allows for high-density wiring. It uses a crimp contact system that is designed to accommodate a range of wire gauges. The connector body is made of a high-performance plastic material that offers excellent insulation properties. Proper crimping tools and techniques are recommended to ensure a reliable and long-lasting connection. The DF11 series is known for its versatility and is often used in applications requiring a robust and compact wire-to-board connection solution.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess