EN
  • EN
  • DE

BM20B(0.6)-20DP-0.4V(53)

Part No BM20B(0.6)-20DP-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN HDR 20POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Outer Shroud Contacts
Number of Positions 20
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.6mm
Height Above Board 0.020\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1507719-BM20B(0.6)-20DP-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian BM20B(0.6)-20DP-0.4V(53) CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN HD ARRAY PLUG 120P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 400P SMD GOLD
Need more? Email Us
Harwin Inc.
CONN RCPT 41POS SMD TIN
Need more? Email Us
3M
CONN PLUG 50POS R/A SMD GOLD
Need more? Email Us
JAE Electronics
CONN RCPT 80POS VERT GOLD
Lowest to $7.1957
Samtec Inc.
CONN HD ARRAY PLUG 160P SMD GOLD
Need more? Email Us
Amphenol
CONN RCPT 15POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY RCPT 160P SMD GOLD
Lowest to $21.7430
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess