EN
  • EN
  • DE

A1-2630SCC

Part No A1-2630SCC
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connector Contacts
Description CONN SOCKET 26-30AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 26-30 AWG
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1627616-A1-2630SCC
Ultra Librarian 3D Model Ultra Librarian A1-2630SCC CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SOCKET 10-14AWG CRIMP TIN
Lowest to $0.7029
Amphenol
FLH SERIES, MINI SEALED 2.5MM PI
Need more? Email Us
TE Connectivity
CONN 6AWG CRIMP SILVER
Need more? Email Us
TE Connectivity
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN TAB 15-18AWG CRIMP GOLD
Lowest to $0.8471
TE Connectivity
CONN PIN 14-20AWG CRIMP TIN
Lowest to $0.6701
Hirose Electric Co Ltd
CONN SKT 18-22AWG CRMP PALLADIUM
Need more? Email Us
TE Connectivity
CONN PIN 18-22AWG CRIMP TIN
Need more? Email Us
JAE Electronics
CONN SOCKET 18-22AWG CRIMP GOLD
Lowest to $0.8052

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess