EN
  • EN
  • DE

HX8356-A000PD300

Part No HX8356-A000PD300
Manufacturer Himax
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Himax
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825222-HX8356-A000PD300
Ultra Librarian 3D Model Ultra Librarian HX8356-A000PD300 CAD Model

Description

The HX8356-A000PD300 is a display driver IC produced by Himax Technologies. This driver is typically used to control the operation of TFT-LCD panels in various electronic devices. It integrates functions necessary to drive and manage display data, color processing, and timing.

Applications:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Digital Still Cameras
  • Handheld Gaming Consoles
  • Other Embedded Display Applications

Features:

  • Integrated Display Controller: Contains an integrated display controller that handles timing generation and display data formatting.
  • Gamma Correction: Includes gamma correction circuitry to optimize color representation and image quality.
  • Multiple Interface Options: Supports various interface types, such as MIPI, SPI, and RGB, for compatibility with different processors.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Resolution Support: Capable of supporting various display resolutions to accommodate different display panel sizes.

Benefits:

  • Improved Display Quality: Offers enhanced color accuracy and image clarity due to integrated gamma correction.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified System Design: Integrated functionalities reduce the need for external components, simplifying system design.
  • Flexible Compatibility: Supports multiple interface options, ensuring compatibility with different system architectures.
  • Cost-Effective Solution: Provides a cost-effective solution for display control in various electronic devices.

The HX8356-A000PD300 generally incorporates features such as source and gate drivers, a timing controller, and power management circuits. Its support for different interface types and resolutions makes it versatile for various display applications. It is essential to consult the datasheet for the specific device to understand all supported functionalities and electrical characteristics.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess