EN
  • EN
  • DE

MIC39302S/TR

Part No MIC39302S/TR
Manufacturer HGSEMI
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078795-MIC39302S/TR
Categories OEM Parts(M-N)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC39302S/TR CAD Model

Description

The MIC39302S/TR is a 3A low-dropout (LDO) voltage regulator manufactured by HGSEMI. It's designed to provide a stable and regulated output voltage with minimal voltage drop, making it suitable for applications where efficiency and battery life are critical. This regulator is part of HGSEMI's portfolio of power management solutions, known for their reliability and performance in various electronic devices.

Applications:

  • High-Efficiency Linear Regulators: Provides stable voltage for various electronic circuits, reducing power dissipation.
  • Battery-Powered Systems: Extends battery life in portable devices due to its low dropout voltage and quiescent current.
  • Post Regulators for Switching Supplies: Improves output voltage regulation and reduces ripple in switching power supplies.
  • Microprocessor Power Supplies: Delivers a clean and stable power source for microprocessors and digital logic circuits.
  • Notebook Computers: Powers core components like processors and memory modules.

Features:

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • High Output Current Capability: Can supply up to 3A of continuous current.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if it overheats, preventing damage.
  • Reverse Battery Protection: Prevents damage from reverse voltage conditions.

Benefits:

  • Improved System Efficiency: Low dropout voltage minimizes power dissipation, increasing overall efficiency.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Robust Protection: Built-in protection features enhance system reliability and prevent damage.
  • Stable and Clean Power: Provides a consistent and noise-free power supply.
  • Simplified Design: Requires few external components, simplifying the overall system design.

The MIC39302S/TR is typically available in a surface-mount package like a TO-263 or similar, designed for efficient heat dissipation. It is commonly used in applications that demand a regulated voltage supply with high current capabilities and efficient power management. The /TR suffix usually indicates that the part is supplied on tape and reel for automated assembly. It is designed for applications requiring a stable voltage supply, especially in battery-powered devices.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6383 $51.0640
195+ $0.5238 $102.1410
300+ $0.5074 $152.2200
410+ $0.4910 $201.3100
530+ $0.4747 $251.5910
705+ $0.4256 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess