EN
  • EN
  • DE

LM7809S/TR

Part No LM7809S/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070227-LM7809S/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7809S/TR CAD Model

Description

The LM7809S/TR is a three-terminal positive voltage regulator from HGSEMI, designed to provide a stable 9V output voltage from a higher input voltage. It is widely used in various electronic circuits to ensure a consistent voltage supply for components that require 9V.

Applications

  • Microcontroller Power Supplies: Provides a stable 9V supply for microcontrollers.
  • Sensor Power Supplies: Used to power sensors requiring a 9V supply.
  • Analog Circuit Power Supplies: Provides a regulated 9V voltage for analog circuits.
  • Audio Amplifiers: Used to power audio amplifier circuits.
  • General Purpose Voltage Regulation: Implemented in diverse electronic projects requiring a stable 9V.

Features

  • Fixed 9V Output Voltage: Delivers a constant 9V output.
  • Three-Terminal Regulator: Simple to use with input, output, and ground pins.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Limits the output current during short-circuit conditions.
  • Output Transistor Safe-Area Compensation: Enhances the regulator's robustness.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input.

Benefits

  • Stable 9V Output: Provides a reliable and consistent voltage supply.
  • Easy to Use: Simple three-terminal design simplifies circuit integration.
  • Overload Protection: Thermal overload and short-circuit protection enhance reliability.
  • Cost-Effective: Provides a simple and affordable voltage regulation solution.
  • Wide Input Voltage Range: Operates with a broad range of input voltages.

Additional Details

The LM7809S/TR typically requires a heat sink to dissipate heat effectively, especially at higher input voltages and output currents. The 'TR' suffix usually indicates that the component is supplied in Tape and Reel packaging. Detailed electrical characteristics, such as input voltage range, output current capability, and thermal resistance, are available in the manufacturer's datasheet. It is commonly available in TO-220 packages and widely employed to provide a stable 9V supply in various electronic systems.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2179 $50.1170
560+ $0.1788 $100.1280
870+ $0.1732 $150.6840
1,195+ $0.1676 $200.2820
1,545+ $0.1620 $250.2900
2,065+ $0.1453 $300.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess