EN
  • EN
  • DE

HSMP-3830#L31

Part No HSMP-3830#L31
Manufacturer Hewlett Packard
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004799-HSMP-3830#L31
Categories OEM Parts(F-I)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HSMP-3830#L31 CAD Model

Description

The HSMP-3830#L31 is a surface-mount Schottky diode manufactured by Hewlett Packard (now Broadcom). It's designed for various high-frequency applications, particularly in RF and microwave circuits where its fast switching speed and low forward voltage drop are advantageous.

Applications:

  • RF detectors
  • Mixers
  • Sampling circuits
  • High-speed switches
  • Voltage doublers

Features:

  • Low forward voltage: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Surface mount package: Facilitates automated assembly and compact designs.
  • Low capacitance: Reduces signal loading and improves high-frequency performance.
  • Excellent temperature stability: Ensures reliable performance over a wide temperature range.

Benefits:

  • Improved circuit performance: Enables high-frequency operation with minimal signal loss.
  • Reduced power consumption: Minimizes power dissipation in RF circuits.
  • Simplified circuit design: Facilitates the design of high-performance RF circuits.
  • Compact solution: Surface mount package minimizes board space requirements.
  • Enhanced system reliability: Provides stable and consistent performance.

Technical Specifications:

The HSMP-3830#L31 typically features a low forward voltage drop (e.g., 0.34V at 1 mA) and a fast reverse recovery time. The diode has a low junction capacitance (e.g., 0.7 pF) which is crucial for high-frequency performance. It is designed to operate over a wide temperature range, ensuring stable performance in various environments. The HSMP-3830 series is commonly available in a small surface-mount package (e.g., SOT-23 or similar). Detailed specifications regarding breakdown voltage, forward current, and operating frequency range are available in the product datasheet.

In summary, the HSMP-3830#L31 Schottky diode from Hewlett Packard (Broadcom) offers a high-performance solution for a wide range of RF and microwave applications. Its low forward voltage, fast switching speed, and low capacitance make it well-suited for demanding high-frequency circuits where efficiency and performance are critical.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess