EN
  • EN
  • DE

D01-9823205

Part No D01-9823205
Manufacturer Harwin Inc.
Catalog Terminals - PC Pin Receptacles, Socket Connectors
Description CONN PIN RCPT .016-.020 1=STRP32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tail Type No Tail
Termination Solder
Length - Overall 0.193" (4.90mm)
Accepts Pin Diameter 0.016" ~ 0.020" (0.41mm ~ 0.51mm)
Pin Hole Diameter 0.043" (1.09mm)
Mounting Hole Diameter 0.039" ~ 0.043" (0.99mm ~ 1.09mm)
Flange Diameter 0.057" (1.45mm)
Socket Depth 0.175" (4.45mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1630131-D01-9823205
Ultra Librarian 3D Model Ultra Librarian D01-9823205 CAD Model

Description

N

You May Also Be Interested in

Harwin Inc.
CONN PIN RCPT .016-.020 1=STRP10
Need more? Email Us
TE Connectivity
SKT, MSS SER 5, SN/50AU
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .034-.041 SOLDER
Lowest to $1.8968
Mill-Max Manufacturing Corp.
CONN PIN RCPT .045-.065 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .015-.022 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
TE Connectivity
CONN PIN RCPT .013-.020 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SOLDER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess