EN
  • EN
  • DE

17011322203

Part No 17011322203
Manufacturer HARTING
Catalog Hard Metric, Standard
Description CONN HEADER 132POS 2MM PRESS-FIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins
Connector Style A 22
Number of Positions 132 (110 + 22 Ground)
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5 + 1
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold or Gold-Palladium
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612623-17011322203
Ultra Librarian 3D Model Ultra Librarian 17011322203 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 110POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
2MM HM AB 169POS M 3.7MM
Need more? Email Us
TE Connectivity
CONN RECEPT 110POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 110POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 150POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 110POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN HEADER 133POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 77POS 2MM PRESS-FIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess