EN
  • EN
  • DE

17011102402

Part No 17011102402
Manufacturer HARTING
Catalog Hard Metric, Standard
Description CONN HEADER 110POS 2MM PRESS-FIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins
Connector Style A 22
Number of Positions 110
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold or Gold-Palladium
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612622-17011102402
Ultra Librarian 3D Model Ultra Librarian 17011102402 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN HEADER 2MM
Need more? Email Us
Amphenol
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 220POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 77POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 55POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN HEADER 125POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
CONN HEADER 144POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 308POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 55POS 2MM PRESS-FIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess