Products specifications Report Issue?

Type Power
Contact Type Male Pin
Contact Form Machined
Wire Gauge 12-14 AWG
Contact Termination Crimp
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Termination Finish Gold
Termination Finish Thickness 8.00µin (0.203µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1623294-09692827421
Ultra Librarian 3D Model Ultra Librarian 09692827421 CAD Model

You May Also Be Interested in

Phoenix Contact
CONN D-SUB PIN SLDR GOLD
Need more? Email Us
ECAD model for 1655467
TE Connectivity
CONN D-SUB PIN 24-28AWG CRIMP / D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
Need more? Email Us
ECAD model for 166294-1
TE Connectivity
CONN D-SUB PIN COAX CABLE CRIMP
Need more? Email Us
ECAD model for 5-228618-1
Phoenix Contact
CONN DSUB SCKT 12-14AWG SLDR CUP
Need more? Email Us
ECAD model for 1688256
HARTING
CONN D-SUB PIN COAXIAL CABLE
Need more? Email Us
ECAD model for 09692815230
TE Connectivity
CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Need more? Email Us
ECAD model for 5-166051-1
HARTING
D SUB MIXED MA S CRIMP COAX 50 O
Need more? Email Us
ECAD model for 09692817141
TE Connectivity
CONN D-SUB PIN 12-14AWG CRIMP
Need more? Email Us
ECAD model for 212007-1
Amphenol
CONN D-SUB PIN SLDR CUP GOLD
Need more? Email Us
ECAD model for 86303056NLF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention