EN
  • EN
  • DE

09200320581

Part No 09200320581
Manufacturer HARTING
Catalog Heavy Duty Connectors - Housings, Hoods, Bases
Description CONN HOOD SIDE ENTRY SZ32A PG29
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Hood
Style Side Entry
Size 32A
Lock Location Locking Clip (1) on Hood
Thread Size PG29
Size / Dimension 3.228" L x 2.205" W x 3.110" H (82.00mm x 56.00mm x 79.00mm)
Housing Color Gray
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633545-09200320581
Ultra Librarian 3D Model Ultra Librarian 09200320581 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN HOOD SIDE ENTRY SZE16 PG21
Need more? Email Us
HARTING
CONN BASE SIDE ENTRY SZ3A
Need more? Email Us
Amphenol
CONN HOOD SIDE ENTRY SZA16 PG16
Need more? Email Us
TE Connectivity
CONN BASE SIDE ENTRY SZ2 PG16
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ6 PG21
Need more? Email Us
Phoenix Contact
CONN BASE BOTTOM ENTRY SZB24
Need more? Email Us
TE Connectivity
CONN HOOD TOP ENTRY SZ8 PG29
Need more? Email Us
TE Connectivity
CONN HOOD TOP ENTRY SZ2 M20
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ12
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess