EN
  • EN
  • DE

09181069622

Part No 09181069622
Manufacturer HARTING
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN DIP HDR IDC 6POS VERT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Ribbon Cable, DIP Header
Number of Positions 6
Board-Side Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Through Hole
Cable Termination IDC
Features Feed Through
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1626106-09181069622
Ultra Librarian 3D Model Ultra Librarian 09181069622 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN WIRE IDC 2POS 24AWG SMD RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE POKE-IN 4POS SMD RA
Need more? Email Us
TE Connectivity
CONN WIRE IDC 3POS 20AWG SMD RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE POKE-IN
Need more? Email Us
AVX Corp/Kyocera Corp
CONN CONTACT IDC 12AWG VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 4POS 22AWG SMD RA
Need more? Email Us
HARTING
CONN DIP HDR IDC 16POS VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 4POS 22AWG PCB RA
Need more? Email Us
HARTING
CONN DIP HDR IDC 6POS VERT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess