Products specifications Report Issue?

Win Source Part Number 300000170-09031646921
Manufacturer HARTING
Category Connectors, Interconnects =Backplane Connectors =DIN 41612
Series DIN 41612
Package Bulk
Pitch 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Number of Positions 96
Ultra Librarian 3D Model Ultra Librarian 09031646921 CAD Model

Description

The HARTING DIN 41612 series backplane connector is a high-quality connector used in electronic devices.

  • Positions: 96
  • Pitch: 0.100 inches (2.54mm)
  • Mounting Type: Through Hole
  • Orientation: Right Angle
  • Packaging: Bulk

You May Also Be Interested in

Hirose Electric Co Ltd
CONTACT PIN POWER 14-16AWG GOLD
Need more? Email Us
ECAD model for QR/P1-PC1B-121(12)
HARTING
HAR-BUS HM GUIDE PIN
Need more? Email Us
ECAD model for 17790000080
TE Connectivity
ASY,PIN,QUADRAX,.231 CRIMP.W/WIR
Need more? Email Us
ECAD model for 1877039-2
Hirose Electric Co Ltd
CONTACT SOCKET PWR 20-24AWG GOLD
Need more? Email Us
ECAD model for QR/P8-SC-111(12)
TE Connectivity
CONN GUIDE SOCKET CORNER
Need more? Email Us
ECAD model for 201047-2
TE Connectivity
CONN RCPT HSG 12POS BLK PNL MNT
Need more? Email Us
ECAD model for 205043-1
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
ECAD model for 516-056-000-101
TE Connectivity
ATCA GUIDE MODULE VERT SHORT
Need more? Email Us
ECAD model for 3-1469387-7
HARTING
HAR-BUS HM CODING M RAL1021
Need more? Email Us
ECAD model for 17790000013

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8703 $50.3139
32+ $3.1756 $101.6192
49+ $3.0764 $150.7436
68+ $2.9771 $202.4428
87+ $2.8779 $250.3773
117+ $2.5802 $301.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention