EN
  • EN
  • DE

C3RWT1096

Part No C3RWT1096
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX STEEL GRAY 96"L X 10"W / Gray Galvanized Steel Type 3R Wiring Trough
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series C3RWT
Container Type Box
Dimension 96.000" L x 10.000" W (2438.40mm x 254.00mm)
Height 10.000" (254.00mm)
Area (L x W) 960" (9194cm)
Design Cover Included
Material Metal, Steel
Color Gray
Features Lockable, Wall Mount
Ratings IP24, NEMA 3R, UL-870
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 90 lbs (40.8kg)
Win Source Part Number 796011-C3RWT1096
Popularity Medium
Supply and Demand Status Limited
Family Name C3RWT
Introduction Date August 15, 2011
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian C3RWT1096 CAD Model

Description

The C3RWT1096 is a C3RWT series enclosure from Hammond Manufacturing. It is a gray-colored, lockable, wall mount enclosure with a dimension of 96.000" L x 10.000" W (2438.40mm x 254.00mm).

  • Material: Metal, Steel
  • Cover: Included
  • Weight: 90 lbs (40.8kg)
  • Ratings: IP24, NEMA 3R, UL-870
  • Family: C3RWT
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2027

You May Also Be Interested in

Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 14.02"LX12.01"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 17.95"LX15.95"W
Need more? Email Us
Bud Industries
BOX ALUM BLACK/SLV 9.32"LX3.78"W
Lowest to $74.4931
Bud Industries
BOX ABS GRAY 7.86"L X 5.9"W
Lowest to $23.4883
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Bud Industries
BOX ABS GRAY 3.63"L X 2.25"W
Lowest to $4.2122
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess