EN
  • EN
  • DE

1583T6A1BKRA

Part No 1583T6A1BKRA
Manufacturer Hammond Manufacturing
Catalog Power Distribution, Surge Protectors
Description POWER STRIP 19\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type PDU (Power Distribution Unit)
Mounting Type Rack, Horizontal
Current - Max 15A
Region Utilized North America
Overload Protection Circuit Breaker(s)
Connector - AC Input NEMA 5-15P
AC Outlets 6
Connector - AC Output NEMA 5-15R
Voltage - Input 120V
Housing Material Steel
Cord Length 6' (1.83m)
Approval Agency CSA, UL
Features -;5;9;7;10;8;3;4;2;3;1;4876;602001;5148;2084;1920;5130;135;118;377;708;600222;3014;315;5201;603;601655;302;95;4259;2350;4605;600903;600909;164;1436;1441;600481;602035;5472;2710;4049;5229;1742;5073;1829;18;600051;2620;4676;3488;23;2237;488;1053;298;277;5805;2215;2229;3883;4008;486;2106;452;5214;994;2329;2303;602446;281;601619;818;0;43548;98843;16355;28548;5934;20155;20156;28602;30394;20157;30398;30397;20158;30399;30400;45398;30401;30405;45399;30404;45400;30402;30406;45401;30403;20159;30407;30408;32202;30410;21028;30411;28737;10982;115057;117602;117601;124966;30416;30420;30424;74397;117603;30423;30417;30425;74400;30418;42012;30419;12402;13990;59889;23663;33059;128332;117600;53005;1089;30429;80090;110381;74406;68997;28109;117599;128358;11493;1242;132982;1845;132912;30422;50876;108971;108972;30427;30428;130588;12367;12391;66217;131670;6709;128380;3757;136485;74354;90344;106350;10517;95054;10529;61112;30426;45433;23647;118459;10602;118460;27393;95426;76527;30415;30413;30414;11494;23979;62;61;3;804;4;1;17;0;2;4;1;1;813158;813157;382616;385404;385406;409448;1;319401;319432;319434;319435;329230;338188;339014;339186;383652;392239;392256;392259;420487;100303;182276;192956;199372;119750;55041;131531;174961;247706;304899;72441;86826;475027;92137;102511;107648;142049;142051;154437;183493;188168;189145;193820;214394;221942;225750;237743;243654;256611;260518;261413;287058;303181;68500;83780;85596;100018;1;1;333469;359745;380486;417795;1;329729;329730;349802;380344;867425;867426;867427;1;323414;684408;323416;684409;328439;827931;791538;789728;335269;353003;357809;357810;636185;713554;357878;357879;357900;357901;357903;357909;357914;357921;357922;840865;357923;823118;770722;723372;791537;723370;771556;357924;723371;771555;357925;357926;357928;357929;841950;379518;379534;379535;379568;379569;713502;720570;379621;379623;379625;379687;379689;379690;823116;379691;379693;379701;379703;379707;379709;379714;379718;379719;379729;379730;768458;379731;379734;379735;379744;379745;379746;574934;574937;397074;835656;400578;410991;416901;416904;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;88044;92592;97513;103710;108970;112644;116599;137796;144030;146545;149476;151929;155383;159364;161449;163489;180528;186423;188899;190535;194896;197492;198809;200237;211651;216585;219228;220569;224603;238820;241727;254923;1;380344;1;323414;323416;323417;323418;836676;710818;727837;813953;727834;431977;727836;771557;771558;771854;813951;771855;771559;771560;771561;771562;836675;771563;841951;771564;827934;709306;771566;771567;771568;771569;835658;771570;771571;771572;771573;709304;827932;844908;709307;771574;771575;431978;723373;771576;813952;833577;827933;431979;709308;771577;840867;771590;782550;839759;827935;771603;844907;839758;709309;836672;771591;844906;771602;324216;431976;789731;771589;324217;431974;771598;771853;458497;458496;474904;771596;771597;771856;840980;789729;789730;771588;771580;328439;474640;353003;782551;357809;769503;357822;769953;357824;357825;357826;357827;804771;357828;769504;357829;357830;357831;791540;357832;357833;357834;357835;791539;357839;357840;846934;855404;357841;841110;841109;357842;357843;840866;867432;867430;768459;867431;357844;357846;357847;357848;846936;357849;357851;357852;357853;782944;357854;357855;357856;357857;846935;841483;357858;357859;357860;357861;867428;357862;357863;467789;633937;357865;357866;357867;357869;357870;357872;357873;357874;357895;782945;357897;867429;357909;357914;840858;840979;771587;771594;357933;357935;357936;357938;357941;357961;771604;379556;496366;496361;633938;496367
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1539889-1583T6A1BKRA
Ultra Librarian 3D Model Ultra Librarian 1583T6A1BKRA CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Hammond Manufacturing
POWR STRP 19\
Need more? Email Us
Tripp Lite
POWER STRIP 72\
Need more? Email Us
Tripp Lite
SURGE PROTECT 12 OUTLET COAX 8FT
Need more? Email Us
Tripp Lite
POWER STRIP 14OUT 15'CORD 24\
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Tripp Lite
SURGE SUPPRESSR 15A 7OUT 12'CORD
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Tripp Lite
POWER STRIP 6OUT 6'CORD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess