EN
  • EN
  • DE

1580H10A1

Part No 1580H10A1
Manufacturer Hammond Manufacturing
Catalog Power Distribution, Surge Protectors
Description POWER STRIP 10.5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Outlet Strip, Power Strip
Mounting Type Bench, Wall
Current - Max 15A
Region Utilized North America
Overload Protection Circuit Breaker(s)
Connector - AC Input NEMA 5-15P
AC Outlets 10
Connector - AC Output NEMA 5-15R
Voltage - Input 120V
Housing Material Aluminum and Steel
Cord Length 6' (1.83m)
Approval Agency CSA, UL
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606807-1580H10A1
Ultra Librarian 3D Model Ultra Librarian 1580H10A1 CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
POWR STRP 19\
Need more? Email Us
Tripp Lite
SURGE SUPPRESSR 15A 7OUT 12'CORD
Need more? Email Us
Tripp Lite
POWER STRIP 72\
Need more? Email Us
Tripp Lite
SURGE PROTECTOR 8 OUTLET 25'
Need more? Email Us
Tripp Lite
POWER STRIP 8OUT RACK AMMETER
Need more? Email Us
Tripp Lite
POWER STRIP 48\
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Hammond Manufacturing
RACK MOUNT OUTLET STRIP 10A 8 PO
Need more? Email Us
Hammond Manufacturing
POWER STRP 11.75\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess